The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features integrated on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. The device delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and offers programmable pull ranges up to ±3200 ppm. Output signaling options include LVPECL, LVDS, and HCSL. The part number SiT3373AI-2B9-30NB22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-30NB223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |