The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and operates across temperature ranges from -40°C to 105°C. Power supply noise is internally filtered, eliminating the need for an external LDO. It supports programmable pull ranges up to ±3200 ppm and output signaling options including LVPECL, LVDS, and HCSL. The part integrates DualMEMS® temperature sensing and TurboCompensation® technology to maintain performance under thermal gradients, airflow, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-28NE625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |