The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise, pullable frequencies. It supports LVDS signaling, a 2.8 V supply, and a ±90 ppm pull range, with frequency stability of ±35 ppm and rms phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth. The device operates from -40°C to 105°C and is available in a 3.2 x 2.5 mm package.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-28NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |