The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL, LVDS, or HCSL signaling, operates over temperatures from -40°C to 105°C, and provides frequency stability as low as ±15 ppm with typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. Pull range options include ±25 ppm to ±3200 ppm. The part number SiT3373AI-2B3-33NX30
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-33NX307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 308 MHz |
| Frequency Stability | 50 ppm |