The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, and features integrated power supply noise filtering to eliminate the need for an external LDO. The device supports frequency stability as low as ±15 ppm, a wide operating temperature range from -40°C to 105°C, and programmable pull ranges up to ±3200 ppm. It offers LVPECL, LVDS, and HCSL output signaling options and operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-25NH256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 50 ppm |