SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2B2-30NZ622.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates from a 3.0 V supply, has a frequency stability of ±25 ppm, a pull range of ±50 ppm, and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device features LVDS output signaling and includes an output enable function, available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates from a 3.0 V supply, has a frequency stability of ±25 ppm, a pull range of ±50 ppm, and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device features LVDS output signaling and includes an output enable function, available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2B2-30NZ622.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2B2-30NZ622.000000
Voltage-Controlled Oscillators SiT3373AI-2B2-30NZ622.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2B2-30NZ622.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 622 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers