The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device offers frequency stability as low as ±15 ppm and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It supports a wide temperature range from -40°C to 105°C and provides programmable pull ranges up to ±3200 ppm. Typical RMS phase jitter is 0.225 ps over a 12 kHz to 20 MHz bandwidth. The part includes LVPECL, LVDS, and HCSL output signaling options, with an output enable feature available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-30NU270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |