The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO for low-jitter applications, available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. It offers frequency stability as low as ±15 ppm, selectable pull ranges up to ±3200 ppm, and typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. It supports extended industrial temperature ranges up to +105°C and integrates on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-25NZ614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |