SiTime Corporation Voltage-Controlled Oscillators SiT3373AI-2B2-25NY622.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.5 V power supply, and offers a pull range of ±25 ppm. The device features frequency stability of ±25 ppm and operates across a temperature range of -40°C to 85°C. It is available in a 3.2 x 2.5 mm package with an output enable function disabled. The integration of on-chip regulators eliminates the need for an external LDO, and the device utilizes DualMEMS® and TurboCompensation® technologies for immunity to airflow, thermal gradients, shock, and vibration.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.5 V power supply, and offers a pull range of ±25 ppm. The device features frequency stability of ±25 ppm and operates across a temperature range of -40°C to 85°C. It is available in a 3.2 x 2.5 mm package with an output enable function disabled. The integration of on-chip regulators eliminates the need for an external LDO, and the device utilizes DualMEMS® and TurboCompensation® technologies for immunity to airflow, thermal gradients, shock, and vibration.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AI-2B2-25NY622.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AI-2B2-25NY622.000000
Voltage-Controlled Oscillators SiT3373AI-2B2-25NY622.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AI-2B2-25NY622.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 622 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30151-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details