The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm industry-standard packages and supports temperature ranges up to -40°C to 105°C. The device offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm with LVPECL, LVDS, or HCSL signaling. The SiT3373AI-2B2-25NG28
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-25NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |