The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, utilizing DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It supports industry-standard packages in 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm sizes, with frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part is designed for telecom, networking, and industrial applications requiring precise, stable clocking in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-33NH250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 35 ppm |