The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, designed for low-jitter applications in telecom, networking, and industrial systems. It supports frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. This specific variant operates at 270.000000 MHz with LVPECL signaling, 3.0 V supply voltage, ±150 ppm pull range, and includes an output enable function, housed in a 7.0 x 5.0 mm package with center pad.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-30NX270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |