The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with replaceable quartz timing devices in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and provides typ 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports output signaling types LVPECL, LVDS, and HCSL, and integrates on-chip regulators to eliminate the need for an external LDO. The part is programmable for frequency and pull range options up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-28NG240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |