The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and operates from -40°C to 105°C. The device supports LVPECL signaling, 2.8 V supply voltage, and a ±50 ppm pull range. Available in 5.0 x 3.2 mm package with center pad, it integrates on-chip regulators to eliminate the need for an external LDO. Factory programmability allows customization of frequency, stability, voltage, output signaling, and pull range.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-28NB500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |