The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a wide temperature range from -40°C to 105°C. Available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. The part supports LVPECL signaling, a 2.8 V supply voltage, and a pull range of ±25 ppm. It is designed for applications in telecom, networking, and industrial systems requiring precise, stable clocking in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E9-25NU281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |