The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecommunications, networking, and industrial applications. It supports LVPECL signaling, operates from a 3.3 V supply, and offers ±100 ppm pull range. The device features ±15 ppm frequency stability and operates across a temperature range of -40°C to 105°C. It is packaged in a 7.0 x 5.0 mm surface-mount format with a center pad and integrates on-chip regulators to eliminate the need for an external LDO. Phase jitter is 0.225 ps RMS typical over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E3-33NY625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |