The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking. It supports LVPECL signaling, operates from a 2.8 V supply, and offers a ±50 ppm pull range. The device is packaged in a 7.0 x 5.0 mm surface-mount format and features integrated power supply noise filtering. Frequency stability is specified as ±25 ppm, and it operates over a temperature range of -40°C to 105°C. The part includes an output enable function and is rated for industrial use.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E3-28NU500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |