The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, and operates across temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and provides programmable pull ranges up to ±3200 ppm, with frequency stability as low as ±15 ppm. It delivers LVPECL, LVDS, or HCSL output signaling and is designed for high-performance applications in networking, telecom, and industrial systems.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E3-28NG625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |