The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL output signaling, operates from a 2.5 V supply, and offers a ±25 ppm pull range. The device is available in a 7.0 x 5.0 mm surface-mount package with a center pad, and features frequency stability of ±25 ppm. It operates over a temperature range of -40°C to 105°C and includes integrated power supply regulators to eliminate the need for an external LDO. Peak phase jitter is 0.225 ps RMS across a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E3-25NE622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |