The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVPECL output signaling, operates from a 3.3 V supply, and offers a ±200 ppm pull range. The device is housed in a 7.0 x 5.0 mm package with center pad, and provides frequency stability of ±15 ppm. It operates over the extended industrial temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Phase jitter is 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-33NE240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |