The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, a 3.0 V supply, and a ±200 ppm pull range, housed in a 7.0 x 5.0 mm package with center pad. Frequency stability is ±15 ppm, operational temperature range is -40°C to 105°C, and typical RMS phase jitter is 0.225 ps over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-30NZ540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |