The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supportsLVPECL signaling, operates from a 3.0 V supply, and provides a pull range of ±150 ppm. The device offers typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability of ±35 ppm. It is enclosed in a 7.0 x 5.0 mm package with center pad and supports extended industrial temperature range from -40°C to 105°C.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-30NG312.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 312 MHz |
| Frequency Stability | 25 ppm |