The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates over a temperature range of -40°C to 105°C. The device supports LVPECL signaling, a 2.8 V power supply, and a pull range of ±50 ppm, with a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and it features resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-28NB622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |