The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and operation across temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVPECL signaling, a ±25 ppm pull range, and a 2.5 V supply voltage, with an output enable function enabled by its 5.0 x 3.2 mm package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E2-25NY240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |