220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1C2-33EC622.280000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |