The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates from a 3.3 V supply, and offers ±100 ppm pull range. The device is packaged in a 5.0 x 3.2 mm surface-mount case with a center pad, and is rated for an extended industrial temperature range of -40°C to 105°C. It achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1C2-33EB227.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 227 MHz |
| Frequency Stability | 25 ppm |