The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, programmable pull ranges up to ±3200 ppm, and typifies 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device operates from -40°C to 105°C and integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO. It supports LVPECL, LVDS, and HCSL signaling levels.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B9-33NH622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |