The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports extended industrial temperature ranges up to -40°C to 105°C. The device features a typi- cal phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and programmable pull ranges up to ±3200 ppm. It integrates on-chip power supply regulators to eliminate the need for an external LDO and supports LVPECL, LVDS, and HCSL output signaling. The specific variant SiT3373AI-1B9-33NH24
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B9-33NH240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |