The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for ±25, ±50, ±80, ±100, ±150, ±200, ±400, ±800, ±1600, or ±3200 ppm pull range. It operates across a temperature range of -40°C to 105°C and supports LVPECL, LVDS, or HCSL signaling in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm package sizes. On-chip regulators eliminate the need for an external LDO. The device is engineered with DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B9-25NH622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |