The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO engineered for low-jitter applications in telecom, networking, and industrial systems. It is housed in a 3.2 x 2.5 mm package with LVPECL signaling, operates from a 3.0 V supply, and offers a frequency stability of ±35 ppm. The device delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, supports a frequency of 540.000000 MHz, and includes a ±100 ppm pull range. The full operating temperature range is from -40°C to 85°C, and its integrated on-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-30NC540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |