The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL signaling, operates with a 2.8 V supply, and offers a pull range of ±25 ppm. The device features a 3.2 x 2.5 mm package, achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and maintains frequency stability of ±50 ppm. It is rated for operation from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part includes an output enable function, available only in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages, but is not applicable in the 3.2 x 2.5 mm package used by this variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-28NG256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 50 ppm |