The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages. It operates from -40°C to 105°C with frequency stability as low as ±15 ppm and integrates on-chip regulators to eliminate the need for an external LDO. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, supports LVPECL, LVDS, or HCSL outputs, and offers programmable pull ranges up to ±3200 ppm. The device is configured for a 240.000000 MHz frequency, 2.8 V supply voltage, and ±35 ppm stability.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-28NE240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 50 ppm |