SiTime Corporation Oscillators SIT3373AI-1B2-33NY281.000000

Description
281MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
281MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-1B2-33NY281.000000-ND - DigiKey
Thief River Falls, MN, United States
281MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead

281MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-1B2-33NY281.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - NA555PG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BAA16M0000AAG - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers