The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with LVPECL signaling at 2.8 V, features a frequency stability of ±25 ppm, and supports a pull range of ±50 ppm. It functions over a temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz. On-chip regulators eliminate the need for an external LDO, and the device integrates DualMEMS® and TurboCompensation® technologies to mitigate the effects of airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-33NE281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |