The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates from a 3.0 V supply, and offers a ±50 ppm pull range. The device features a 3.2 x 2.5 mm package, supports temperature ranges from -40°C to 85°C, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Integrated on-chip regulators eliminate the need for an external LDO, and the device maintains frequency stability as low as ±25 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-33NB222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |