The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for ultra-low jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and offers programmable pull ranges up to ±3200 ppm, with a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part supports LVPECL, LVDS, and HCSL output signaling with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-30NB622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |