The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm industry-standard packages. The device offers frequency stability as low as ±15 ppm, supports operating temperatures from -40°C to 105°C, and provides programmable pull ranges up to ±3200 ppm. It features integrated on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. Output signaling is LVPECL, with a 2.8 V supply voltage. The part includes an output enable function, supported in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-28NY622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |