The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and support for operating temperatures from -40°C to 105°C. It is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVPECL signaling and a pull range of ±25 ppm, with output enable functionality not available on the 3.2 x 2.5 mm package variant. Operating voltage is 2.5 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-25NX500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |