The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, featuring ±0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports industrial temperature ranges up to -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It provides programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. The SiT3373AC-4E9-33NZ61
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NZ614.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |