SiTime Corporation Oscillators SIT3373AC-4E9-33NY432.000000

Description
432MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
432MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-4E9-33NY432.000000-ND - DigiKey
Thief River Falls, MN, United States
432MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

432MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-4E9-33NY432.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960570 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACB18M4320BAG - Richardson RFPD
Specs
Frequency 18.43 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-1612MV-120-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers