The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS output signaling, a 3.3 V power supply, and a frequency of 625.000000 MHz with a pull range of ±150 ppm. The device features frequency stability of ±35 ppm and operates across a temperature range of -40°C to 105°C. It is packaged in a 3.2 x 2.5 mm surface-mount format with an output enable function, and integrates on-chip regulators to eliminate the need for an external LDO. It achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NB625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |