The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, a 3.3 V supply, and a pull range of ±90 ppm. The part is available in a 7.0 x 5.0 mm package with center pad, operates across -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It includes on-chip regulators to reject power supply noise and integrates DualMEMS® and TurboCompensation® technology for resistance to environmental disturbances.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NB622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |