The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, offering typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, the device integrates on-chip regulators to suppress power supply noise. It features programmable pull ranges up to ±3200 ppm and supports LVPECL, LVDS, and HCSL output signaling. Frequency can be set accurately to six decimal places between 220.000001 MHz and 725 MHz.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-30NG345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 35 ppm |