The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 2.8 V supply, and offers a pull range of ±80 ppm. Frequency stability is ±35 ppm, and it operates over the extended industrial temperature range of -40°C to 105°C. The device is available in a 5.0 x 3.2 mm package with a center pad and includes on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Phase jitter is 0.225 ps RMS typical over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-28NY625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |