The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±150 ppm. Frequency stability is ±35 ppm, and the device operates across the extended industrial temperature range of -40°C to 105°C. It is housed in a 5.0 x 3.2 mm package with a center pad. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-25NH491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 35 ppm |