The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, engineered for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It offers frequency stability as low as ±15 ppm, with typcial phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device supports programmable pull ranges up to ±3200 ppm and operates across temperatures from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to suppress power supply noise. The part uses LVDS signaling, has a 2.5 V supply, and includes an output enable function compatible with the 5.0 x 3.2 mm package.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-25NG432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |