The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part features ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies for immunity to airflow, thermal gradients, shock, and vibration. The device supports LVDS signaling, a 3.3 V supply voltage, and a pull range of ±100 ppm with an output enable function. All characteristics are factory programmable within specified limits.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-33NU223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 50 ppm |