The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for ultra-low jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports LVDS signaling, operates with a 3.0 V supply, and provides a programmable pull range of ±600 ppm. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and maintains stability as low as ±15 ppm. The operating temperature range extends from -40°C to 105°C, and it integrates on-chip regulators to eliminate external LDO requirements.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-30NG625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |