The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with Ultra-low jitter, featuring programmable frequency, stability, voltage, and pull range. It supports LVDS signaling, operates from -40°C to 105°C, and provides ±15 ppm frequency stability. Available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages, it integrates on-chip regulators to suppress power supply noise and offers a pull range of ±25 ppm. The device delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-25NG307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 50 ppm |