The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications requiring precise frequency control. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, operates across temperature ranges up to -40°C to 105°C, and features integrated power supply noise filtering. Frequency stability is programmable as low as ±15 ppm, with pull range options up to ±3200 ppm. The device uses DualMEMS® and TurboCompensation® technologies for resistance to environmental stress and is compatible with LVPECL, LVDS, and HCSL signaling standards.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-33NB250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |